Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP16GS504-E/PT

Description
Win Source Part Number: 1378332-DSPIC33EP16G S504-E/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Package: Tray Product Status: Active Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Base Product Number: DSPIC33EP16GS504 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 60 MIPs Number of I/O: 35 Core Processor: dsPIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Data Converters: A/D 19x12b; D/A 1x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1378332-DSPIC33EP16G S504-E/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Package: Tray Product Status: Active Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Base Product Number: DSPIC33EP16GS504 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 60 MIPs Number of I/O: 35 Core Processor: dsPIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Data Converters: A/D 19x12b; D/A 1x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1378332-DSPIC33EP16GS504-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1378332-DSPIC33EP16GS504-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1378332-DSPIC33EP16GS504-E/PT
Win Source Part Number: 1378332-DSPIC33EP16G S504-E/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Package: Tray Product Status: Active Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Base Product Number: DSPIC33EP16GS504 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 60 MIPs Number of I/O: 35 Core Processor: dsPIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Data Converters: A/D 19x12b; D/A 1x12b Oscillator Type: Internal

Win Source Part Number: 1378332-DSPIC33EP16GS504-E/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Base Product Number: DSPIC33EP16GS504
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 60 MIPs
Number of I/O: 35
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 19x12b; D/A 1x12b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-DSPIC33EP16GS504-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-DSPIC33EP16GS504-E/PT
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-DSPIC33EP16GS504-E/PT
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: DSPIC33EP16GS504-E/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP16GS504 -E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44TQFP Product overview: DSPIC33EP16GS504-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP16GS504-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP16GS504-E/PT
Embedded - Microcontrollers DSPIC33EP16GS504-E/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP16GS504-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP16GS504-E/PT
Microcontrollers DSPIC33EP16GS504-E/PT
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP16GS504-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP16GS504-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP16GS504-E/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1378332-DSPIC33EP16GS504-E/PT 685-DSPIC33EP16GS504-E/PT DSPIC33EP16GS504-E/PT DSPIC33EP16GS504-E/PT DSPIC33EP16GS504-E/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 16 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 35 35
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details