The DSPIC33EP16GS502-E/M
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 28-UQFN (6x6)
IC MCU 16BIT 16KB FLASH 28UQFN
IC MCU 16BIT 16KB FLASH 28UQFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP16GS502-E/MX | DSPIC33EP16GS502-E/MX | DSPIC33EP16GS502-E/MX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | Removed | |
| RAM | 2 KB | 2 KB | |
| I/O Ports | 21 |