Win Source Part Number: 1353258-DSPIC33EP16G
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: DSPIC33EP16GS202
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 70 MIPs
Number of I/O: 21
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: DSPIC33EP16GS202T-I/
IC MCU 16BIT 16KB FLASH 28SOIC
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1353258-DSPIC33EP16GS202T-I/SO | 685-DSPIC33EP16GS202T-I/SO | DSPIC33EP16GS202T-I/SO | DSPIC33EP16GS202T-I/SO | DSPIC33EP16GS202T-I/SO | DSPIC33EP16GS202T-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| I/O Ports | 21 | 21 | 21 |