IC MCU 16BIT 16KB FLASH 28QFN Product overview: DSPIC33EP16GS202T-I/
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 16KB FLASH 28QFN
IC MCU 16BIT 16KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP16GS202T-I/MM | DSPIC33EP16GS202T-I/MM | DSPIC33EP16GS202T-I/MM | DSPIC33EP16GS202T-I/MM |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 70 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | I2C, SPI, UART |