MCU 16Bit dsPIC 128KB Flash 3.3V TQFP64
Manufacturer: Microchip Technology
Win Source Part Number: 917637-DSPIC33EP128M
Series: dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP128MC506
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33EP128MC506-I/
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1785207 | 917637-DSPIC33EP128MC506-I/PT | 685-DSPIC33EP128MC506-I/PT | DSPIC33EP128MC506-I/PT | DSPIC33EP128MC506-I/PT | DSPIC33EP128MC506-I/PT | DSPIC33EP128MC506-I/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DSPIC33EP128MC506-I/PT | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 16 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB | ||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; 64-TQFP (10x10) | Other; Tray | QFP; TQFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | |
| Pin Count | 64 | 64 |