IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33EP128MC506-E/
Manufacturer: Microchip Technology
Win Source Part Number: 773477-DSPIC33EP128M
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 60 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP128MC506
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSP430F1471IPMRG; MSP430F149IPMR-KAM; MSP430F2618TPMR-NM; MSP430F2618TPM;
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128MC506-E/PT | 773477-DSPIC33EP128MC506-E/PT | DSPIC33EP128MC506-E/PT | DSPIC33EP128MC506-E/PT | 536-DSPIC33EP128MC506-E/PT | DSPIC33EP128MC506-E/PT | DSPIC33EP128MC506-E/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP128MC506-E/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | IC MCU 16BIT 128KB FLASH 64TQFP | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | 3.3 volts | ||
| Serial Interface | CAN/I2C/SPI/UART | I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART |