Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV DSPIC33EP128MC504T-I/MV

Description
Manufacturer: Microchip Technology Win Source Part Number: 869740-DSPIC33EP128M C504T-I/MV Series: dsPIC™ 33EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6) Core Processor: dsPIC Speed: 70 MIPs Package: Reel - TR Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33EP128MC504 Categories: Integrated Circuits (ICs) Case / Package: 48-UQFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869740-DSPIC33EP128M C504T-I/MV Series: dsPIC™ 33EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6) Core Processor: dsPIC Speed: 70 MIPs Package: Reel - TR Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33EP128MC504 Categories: Integrated Circuits (ICs) Case / Package: 48-UQFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV - 869740-DSPIC33EP128MC504T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV
869740-DSPIC33EP128MC504T-I/MV
Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV 869740-DSPIC33EP128MC504T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 869740-DSPIC33EP128M C504T-I/MV Series: dsPIC™ 33EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6) Core Processor: dsPIC Speed: 70 MIPs Package: Reel - TR Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33EP128MC504 Categories: Integrated Circuits (ICs) Case / Package: 48-UQFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869740-DSPIC33EP128MC504T-I/MV
Series: dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Reel - TR
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP128MC504
Categories: Integrated Circuits (ICs)
Case / Package: 48-UQFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DSPIC33EP128MC504T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33EP128MC504T-I/MV
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33EP128MC504T-I/MV
IC MCU 16BIT 128KB FLASH 48UQFN Product overview: DSPIC33EP128MC504T-I /MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128MC50 4T-I/MV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48UQFN Product overview: DSPIC33EP128MC504T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128MC504T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP128MC504T-I/MV
Embedded - Microcontrollers DSPIC33EP128MC504T-I/MV
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP128MC504T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP128MC504T-I/MV
Microcontrollers DSPIC33EP128MC504T-I/MV
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP128MC504T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP128MC504T-I/MV
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 869740-DSPIC33EP128MC504T-I/MV 685-DSPIC33EP128MC504T-I/MV DSPIC33EP128MC504T-I/MV DSPIC33EP128MC504T-I/MV DSPIC33EP128MC504T-I/MV
Product Name Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/MV 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 128 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 35 35
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details