Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU DSPIC33EP128MC504T-I/ML

Description
IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33EP128MC504T-I /ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128MC50 4T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33EP128MC504T-I /ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128MC50 4T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33EP128MC504T-I/ML
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33EP128MC504T-I/ML
IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33EP128MC504T-I /ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128MC50 4T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33EP128MC504T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128MC504T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/ML - 773475-DSPIC33EP128MC504T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/ML
773475-DSPIC33EP128MC504T-I/ML
Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/ML 773475-DSPIC33EP128MC504T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 773475-DSPIC33EP128M C504T-I/ML Series: dsPIC 33EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 70 MIPs Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 16 Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33EP128MC504 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): DSPIC33EP128MC504-I/ MV; DSPIC33EP128MC504T-I /MV; DSPIC33EP128MC504-I/ TL; DSPIC33EP128MC504T-I /TL; Introduction Date: April 10, 2012 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773475-DSPIC33EP128MC504T-I/ML
Series: dsPIC 33EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP128MC504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): DSPIC33EP128MC504-I/MV; DSPIC33EP128MC504T-I/MV; DSPIC33EP128MC504-I/TL; DSPIC33EP128MC504T-I/TL;
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EP128MC504T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP128MC504T-I/ML
Embedded - Microcontrollers DSPIC33EP128MC504T-I/ML
IC MCU 16BIT 128KB FLASH 44QFN

IC MCU 16BIT 128KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP128MC504T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP128MC504T-I/ML
IC MCU 16BIT 128KB FLASH 44QFN

IC MCU 16BIT 128KB FLASH 44QFN

Supplier's Site
Microcontrollers - DSPIC33EP128MC504T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP128MC504T-I/ML
Microcontrollers DSPIC33EP128MC504T-I/ML
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R - 536-DSPIC33EP128MC504T-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R
536-DSPIC33EP128MC504T-I/ML
MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R 536-DSPIC33EP128MC504T-I/ML
MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R

MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP128MC504T-I/ML 773475-DSPIC33EP128MC504T-I/ML DSPIC33EP128MC504T-I/ML DSPIC33EP128MC504T-I/ML DSPIC33EP128MC504T-I/ML 536-DSPIC33EP128MC504T-I/ML
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504T-I/ML Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 16-bit dsPIC33E dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 60 MHz
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3.3 volts
Serial Interface I2C, SPI, UART I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details