IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP128MC504T-E/PT | DSPIC33EP128MC504T-E/PT | DSPIC33EP128MC504T-E/PT |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 3.6 to 3 volts |