IC MCU 16BIT 128KB FLASH 44VTLA Product overview: DSPIC33EP128MC504-I/
Manufacturer: Microchip Technology
Win Source Part Number: 773474-DSPIC33EP128M
Series: dsPIC 33EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 44-VFTLA Exposed Pad
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP128MC504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VTLA (6x6)
Alternative Parts (Cross-Reference): DSPIC33EP128MC504T-I
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 128KB FLASH 44VTLA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128MC504-I/TL | 773474-DSPIC33EP128MC504-I/TL | DSPIC33EP128MC504-I/TL | DSPIC33EP128MC504-I/TL |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504-I/TL | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 8 KB | 128 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Package Type | Other; Tube | Other; 44-VFTLA Exposed Pad |