IC MCU 16BIT 128KB FLASH 48UQFN Product overview: DSPIC33EP128MC504-I/
Manufacturer: Microchip Technology
Win Source Part Number: 802115-DSPIC33EP128M
Packaging: Tray
Mounting Style: SMD
Core Processor: dsPIC
Speed: 70 MIPs
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supplier Device Package: 48-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC33EP128MC504
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 128KB FLASH 48UQFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 128KB FLASH 48UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128MC504-I/MV | 802115-DSPIC33EP128MC504-I/MV | DSPIC33EP128MC504-I/MV | DSPIC33EP128MC504-I/MV | DSPIC33EP128MC504-I/MV |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504-I/MV | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |