IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33EP128MC504-I/
Manufacturer: Microchip Technology
Win Source Part Number: 737979-DSPIC33EP128M
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 70 MIPs
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: DSPIC33EP128MC504
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 35
Date RAM Size: 8K x 16
IC MCU 16BIT 128KB FLASH 44QFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128MC504-I/ML | 737979-DSPIC33EP128MC504-I/ML | DSPIC33EP128MC504-I/ML | DSPIC33EP128MC504-I/ML | DSPIC33EP128MC504-I/ML |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP128MC504-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |