Microchip Technology, Inc. dsPIC33EP128GS808-ET

Description
Microchip's dsPIC33EPXXGS808-ET PIC® microcontroller (MCU) brings the automotive-leading core with PWM capabilities to the extended-temperature industry. The dsPIC33EPXXGS808-ET MCU is designed for increased reliability in critical extended-temperature applications. It takes advantage of the mature Microchip tools which have been used in designs for the mass market worldwide. dsPIC33EPXXGS808-ET is a SMPS & Digital Power Conversion Digital Signal Controller, which includes features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications, such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection Additional Features Extended Temperature: 3.0V to 3.6V, -55°C to +125°C, DC to 60 MIPS 16-Bit dsPIC33E CPU with two 40-Bit Accumulators & 32-bit Multiply Dual Partition Flash Program Memory with Live Update Multiple Clock Sources with Independent Watchdog Timer Multiple Low-Power Management Modes High-Speed PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting Eight High-Speed PWM Generators (Two Outputs Each) Individual Time Base and Duty Cycle for each PWM 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned, Redundant, Complementary and True Independent Output modes Independent Fault and Current-Limit Inputs 12-bit ADC Module with 4 dedicated SAR cores and one shared SAR core Up to 3.25 Msps conversion rate per channel at 12-bit resolution 11 to 22 single-ended inputs (each core up to 12-bit) Two digital comparators, two oversampling filters for increased resolution Four Rail-to-Rail Comparators with Dedicated 12-bit Digital-to-Analog Converter (DAC) Two Programmable Gain Amplifiers, with 40 MHz gain bandwidth and selectable gains (4x-64x) Five 16-Bit and up to two 32-Bit Timers/Counters Four Output Compare (OC) modules, Configurable as Timers/Counters Four Input Capture (IC) modules
Datasheet
Description
Microchip's dsPIC33EPXXGS808-ET PIC® microcontroller (MCU) brings the automotive-leading core with PWM capabilities to the extended-temperature industry. The dsPIC33EPXXGS808-ET MCU is designed for increased reliability in critical extended-temperature applications. It takes advantage of the mature Microchip tools which have been used in designs for the mass market worldwide. dsPIC33EPXXGS808-ET is a SMPS & Digital Power Conversion Digital Signal Controller, which includes features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications, such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection Additional Features Extended Temperature: 3.0V to 3.6V, -55°C to +125°C, DC to 60 MIPS 16-Bit dsPIC33E CPU with two 40-Bit Accumulators & 32-bit Multiply Dual Partition Flash Program Memory with Live Update Multiple Clock Sources with Independent Watchdog Timer Multiple Low-Power Management Modes High-Speed PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting Eight High-Speed PWM Generators (Two Outputs Each) Individual Time Base and Duty Cycle for each PWM 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned, Redundant, Complementary and True Independent Output modes Independent Fault and Current-Limit Inputs 12-bit ADC Module with 4 dedicated SAR cores and one shared SAR core Up to 3.25 Msps conversion rate per channel at 12-bit resolution 11 to 22 single-ended inputs (each core up to 12-bit) Two digital comparators, two oversampling filters for increased resolution Four Rail-to-Rail Comparators with Dedicated 12-bit Digital-to-Analog Converter (DAC) Two Programmable Gain Amplifiers, with 40 MHz gain bandwidth and selectable gains (4x-64x) Five 16-Bit and up to two 32-Bit Timers/Counters Four Output Compare (OC) modules, Configurable as Timers/Counters Four Input Capture (IC) modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microchip's dsPIC33EPXXGS808-ET PIC® microcontroller (MCU) brings the automotive-leading core with PWM capabilities to the extended-temperature industry. The dsPIC33EPXXGS808-ET MCU is designed for increased reliability in critical extended-temperature applications. It takes advantage of the mature Microchip tools which have been used in designs for the mass market worldwide. dsPIC33EPXXGS808-ET is a SMPS & Digital Power Conversion Digital Signal Controller, which includes features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications, such as: • AC to DC Converters • DC to DC Converters • Power Factor Correction (PFC) • Uninterruptible power supply (UPS) • Inverters • Embedded Power-Supply Controllers • Arc Fault Detection Additional Features Extended Temperature: 3.0V to 3.6V, -55°C to +125°C, DC to 60 MIPS 16-Bit dsPIC33E CPU with two 40-Bit Accumulators & 32-bit Multiply Dual Partition Flash Program Memory with Live Update Multiple Clock Sources with Independent Watchdog Timer Multiple Low-Power Management Modes High-Speed PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting Eight High-Speed PWM Generators (Two Outputs Each) Individual Time Base and Duty Cycle for each PWM 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) Supports Center-Aligned, Redundant, Complementary and True Independent Output modes Independent Fault and Current-Limit Inputs 12-bit ADC Module with 4 dedicated SAR cores and one shared SAR core Up to 3.25 Msps conversion rate per channel at 12-bit resolution 11 to 22 single-ended inputs (each core up to 12-bit) Two digital comparators, two oversampling filters for increased resolution Four Rail-to-Rail Comparators with Dedicated 12-bit Digital-to-Analog Converter (DAC) Two Programmable Gain Amplifiers, with 40 MHz gain bandwidth and selectable gains (4x-64x) Five 16-Bit and up to two 32-Bit Timers/Counters Four Output Compare (OC) modules, Configurable as Timers/Counters Four Input Capture (IC) modules

Microchip's dsPIC33EPXXGS808-ET PIC® microcontroller (MCU) brings the automotive-leading core with PWM capabilities to the extended-temperature industry. The dsPIC33EPXXGS808-ET MCU is designed for increased reliability in critical extended-temperature applications. It takes advantage of the mature Microchip tools which have been used in designs for the mass market worldwide. dsPIC33EPXXGS808-ET is a SMPS & Digital Power Conversion Digital Signal Controller, which includes features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications, such as:
• AC to DC Converters
• DC to DC Converters
• Power Factor Correction (PFC)
• Uninterruptible power supply (UPS)
• Inverters
• Embedded Power-Supply Controllers
• Arc Fault Detection

Additional Features

  • Extended Temperature: 3.0V to 3.6V, -55°C to +125°C, DC to 60 MIPS
  • 16-Bit dsPIC33E CPU with two 40-Bit Accumulators & 32-bit Multiply
  • Dual Partition Flash Program Memory with Live Update
  • Multiple Clock Sources with Independent Watchdog Timer
  • Multiple Low-Power Management Modes
  • High-Speed PWM Support for AC/DC, DC/DC, Inverters, PFC and Lighting
  • Eight High-Speed PWM Generators (Two Outputs Each)
  • Individual Time Base and Duty Cycle for each PWM
  • 1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase)
  • Supports Center-Aligned, Redundant, Complementary and True Independent Output modes
  • Independent Fault and Current-Limit Inputs
  • 12-bit ADC Module with 4 dedicated SAR cores and one shared SAR core
  • Up to 3.25 Msps conversion rate per channel at 12-bit resolution
  • 11 to 22 single-ended inputs (each core up to 12-bit)
  • Two digital comparators, two oversampling filters for increased resolution
  • Four Rail-to-Rail Comparators with Dedicated 12-bit Digital-to-Analog Converter (DAC)
  • Two Programmable Gain Amplifiers, with 40 MHz gain bandwidth and selectable gains (4x-64x)
  • Five 16-Bit and up to two 32-Bit Timers/Counters
  • Four Output Compare (OC) modules, Configurable as Timers/Counters
  • Four Input Capture (IC) modules
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number dsPIC33EP128GS808-ET
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details