Microchip Technology, Inc. Integrated Circuits (ICs) Embedded Microcontrollers DSPIC33EP128GS806T-I/PT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: dsPIC™ 33EP, Functional Safety (FuSa) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Speed: 70 MIPs Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: dsPIC™ 33EP, Functional Safety (FuSa) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Speed: 70 MIPs Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: dsPIC™ 33EP, Functional Safety (FuSa) Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Core Processor: dsPIC Core Size: 16-Bit Speed: 70 MIPs Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 70 MIPs
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33EP128GS806T-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33EP128GS806T-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33EP128GS806T-I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128GS80 6T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33EP128GS806T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP128GS806T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP128GS806T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP128GS806T-I/PT
Microcontrollers DSPIC33EP128GS806T-I/PT
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EP128GS806T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP128GS806T-I/PT
Embedded - Microcontrollers DSPIC33EP128GS806T-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP128GS806T-I/PT DSPIC33EP128GS806T-I/PT DSPIC33EP128GS806T-I/PT
Product Name Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 60 MHz
RAM 8 KB 8 KB
Supply Voltage 3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details