Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Number of I/O: 112
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: ROM
IC MCU 16BIT 128KB FLASH 48TQFP Product overview: DSPIC33EP128GS805-I/
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 128KB FLASH 48TQFP
IC MCU 16BIT 128KB FLASH 48TQFP
IC MCU 16BIT 128KB FLASH 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128GS805-I/PT | DSPIC33EP128GS805-I/PT | DSPIC33EP128GS805-I/PT | DSPIC33EP128GS805-I/PT | DSPIC33EP128GS805-I/PT | |
| Product Name | Connectors,Interconnects | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 1062 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | ROM; ROM | Flash; FLASH | ||||
| I/O Ports | 112 | 33 | 33 | |||
| Clock Speed | 60 MHz |