IC MCU 16BIT 128KB FLASH 44TQFP Product overview: DSPIC33EP128GS804-I/
IC MCU 16BIT 128KB FLASH 44TQFP
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128GS804-I/PT | DSPIC33EP128GS804-I/PT | DSPIC33EP128GS804-I/PT | DSPIC33EP128GS804-I/PT | DSPIC33EP128GS804-I/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |