IC MCU 16BIT 128KB FLASH 28UQFN Product overview: DSPIC33EP128GS702T-I
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-UQFN (6x6)
IC MCU 16BIT 128KB FLASH 28UQFN
IC MCU 16BIT 128KB FLASH 28UQFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128GS702T-I/2N | DSPIC33EP128GS702T-I/2N | DSPIC33EP128GS702T-I/2N | DSPIC33EP128GS702T-I/2N |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 70 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | I2C/SPI/UART |