IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33EP128GP506-E/
Manufacturer: Microchip Technology
Win Source Part Number: 869737-DSPIC33EP128G
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Core Processor: dsPIC
Speed: 60 MIPs
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP128GP506
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP128GP506-E/PT | 869737-DSPIC33EP128GP506-E/PT | DSPIC33EP128GP506-E/PT | DSPIC33EP128GP506-E/PT | DSPIC33EP128GP506-E/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP128GP506-E/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |