Manufacturer: Microchip Technology
Win Source Part Number: 810375-DSPIC33EP128G
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 70 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 18x10b/12b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC33EP128GM304
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33EP128GM304-I/
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 810375-DSPIC33EP128GM304-I/ML | 685-DSPIC33EP128GM304-I/ML | DSPIC33EP128GM304-I/ML | DSPIC33EP128GM304-I/ML | DSPIC33EP128GM304-I/ML | DSPIC33EP128GM304-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP128GM304-I/ML | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| I/O Ports | 35 | 35 | 35 |