IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK64MP206T-I/PT | DSPIC33CK64MP206T-I/PT | DSPIC33CK64MP206T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 3.6 to 3 volts |