IC MCU 16BIT 64KB FLASH 48UQFN Product overview: DSPIC33CK64MP105-I/M
Win Source Part Number: 1368529-DSPIC33CK64M
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: dsPIC™ 33CK, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Base Product Number: DSPIC33CK64MP105
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 39
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, QEI, Smart Card, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 19x12b; D/A 3x12b
Oscillator Type: Internal
IC MCU 16BIT 64KB FLASH 48UQFN
IC MCU 16BIT 64KB FLASH 48UQFN
IC MCU 16BIT 64KB FLASH 48UQFN
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK64MP105-I/M4 | 1368529-DSPIC33CK64MP105-I/M4 | DSPIC33CK64MP105-I/M4 | DSPIC33CK64MP105-I/M4 | DSPIC33CK64MP105-I/M4 | DSPIC33CK64MP105-I/M4 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |