IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 28-SSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK64MC102-E/SS | DSPIC33CK64MC102-E/SS | DSPIC33CK64MC102-E/SS |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB |