16 BIT DSC, SINGLE CORE, 512K FL
16 BIT DSC, SINGLE CORE, 512K FL
dsPIC - Microcontroller IC 16-Bit 100MIPs 512KB (512K x 8) FLASH 64-QFN (9x9)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK512MP606-I/MR | DSPIC33CK512MP606-I/MR | DSPIC33CK512MP606-I/MR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| RAM | 64 KB | 64 KB | |
| Supply Voltage | 3.6 to 3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |