16 BIT DSC, SINGLE CORE, 512K FL
16 BIT DSC, SINGLE CORE, 512K FL
dsPIC - Microcontroller IC 16-Bit 100MIPs 512KB (512K x 8) FLASH 64-TQFP (10x10)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK512MP306T-I/PT | DSPIC33CK512MP306T-I/PT | DSPIC33CK512MP306T-I/PT |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| RAM | 64 KB | 64 KB | |
| Supply Voltage | 3.6 to 3 volts |