dsPIC - Microcontroller IC 16-Bit 100MIPs 512KB (512K x 8) FLASH 64-QFN (9x9)
16 BIT DSC, SINGLE CORE, 512K FL
16 BIT DSC, SINGLE CORE, 512K FL
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK512MP306-E/MR | DSPIC33CK512MP306-E/MR | DSPIC33CK512MP306-E/MR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| RAM | 64 KB | 64 KB | |
| I/O Ports | 53 |