Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK512MP305T-I/M7

Description
16 BIT DSC, SINGLE CORE, 512K FL
Description
16 BIT DSC, SINGLE CORE, 512K FL
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33CK512MP305T-I/M7 is a 16-bit digital signal controller designed for high-performance applications. It operates within a voltage range of 3V to 3.6V and can function in temperatures from -40°C to +150°C, achieving up to 70 MIPS at the higher temperature range. The device features 512 Kbytes of program flash memory with error correction code (ECC) and 64 Kbytes of data RAM, supporting efficient code execution in both C and assembly languages. This microcontroller includes advanced features such as high-resolution PWM capabilities with up to eight channels and a resolution of 250 ps, making it suitable for applications like motor control and power supply management. It also offers multiple communication interfaces, including three UART modules, three SPI/I¬=S modules, and two CAN FD modules, facilitating versatile connectivity options. The DSPIC33CK512MP305T-I/M7 is equipped with robust safety features, including a watchdog timer, error correcting code for flash memory, and fail-safe clock monitoring. It supports low-power management modes and has built-in self-test capabilities for RAM. This microcontroller is compliant with AEC-Q100 standards, making it suitable for automotive applications. Overall, it is a capable choice for engineers looking for a reliable and feature-rich microcontroller for demanding applications.

Datasheet Summary
Powered by GS/AI

The DSPIC33CK512MP305T-I/M7 is a 16-bit digital signal controller designed for high-performance applications. It operates within a voltage range of 3V to 3.6V and can function in temperatures from -40°C to +150°C, achieving up to 70 MIPS at the higher temperature range. The device features 512 Kbytes of program flash memory with error correction code (ECC) and 64 Kbytes of data RAM, supporting efficient code execution in both C and assembly languages. This microcontroller includes advanced features such as high-resolution PWM capabilities with up to eight channels and a resolution of 250 ps, making it suitable for applications like motor control and power supply management. It also offers multiple communication interfaces, including three UART modules, three SPI/I¬=S modules, and two CAN FD modules, facilitating versatile connectivity options. The DSPIC33CK512MP305T-I/M7 is equipped with robust safety features, including a watchdog timer, error correcting code for flash memory, and fail-safe clock monitoring. It supports low-power management modes and has built-in self-test capabilities for RAM. This microcontroller is compliant with AEC-Q100 standards, making it suitable for automotive applications. Overall, it is a capable choice for engineers looking for a reliable and feature-rich microcontroller for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CK512MP305T-I/M7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CK512MP305T-I/M7
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK512MP305T-I/M7
16 BIT DSC, SINGLE CORE, 512K FL

16 BIT DSC, SINGLE CORE, 512K FL

Supplier's Site
Microcontrollers - DSPIC33CK512MP305T-I/M7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK512MP305T-I/M7
Microcontrollers DSPIC33CK512MP305T-I/M7
dsPIC - Microcontroller IC 16-Bit 100MIPs 512KB (512K x 8) FLASH 48-VQFN (6x6)

dsPIC - Microcontroller IC 16-Bit 100MIPs 512KB (512K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33CK512MP305T-I/M7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK512MP305T-I/M7
Embedded - Microcontrollers DSPIC33CK512MP305T-I/M7
16 BIT DSC, SINGLE CORE, 512K FL

16 BIT DSC, SINGLE CORE, 512K FL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33CK512MP305T-I/M7 DSPIC33CK512MP305T-I/M7 DSPIC33CK512MP305T-I/M7
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Life Cycle Stage Active Active
RAM 64 KB 64 KB
Supply Voltage 3.6 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers