IC MCU 16BIT 32KB FLASH 64TQFP Product overview: DSPIC33CK32MP506-I/P
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 64TQFP
IC MCU 16BIT 32KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK32MP506-I/PT | DSPIC33CK32MP506-I/PT | DSPIC33CK32MP506-I/PT | DSPIC33CK32MP506-I/PT |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |