Manufacturer: Microchip Technology
Win Source Part Number: 1322732-DSPIC33CK32M
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 100MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b; D/A 3x12b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
HTSUS: 8542.31.0001
Base Product Number: DSPIC33CK32MP502
Moisture Sensitivity Level (MSL): 2 (1 Year)
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33CK32MP502-E/S
IC MCU 16BIT 32KB FLASH 28SSOP
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322732-DSPIC33CK32MP502-E/SS | 685-DSPIC33CK32MP502-E/SS | DSPIC33CK32MP502-E/SS | DSPIC33CK32MP502-E/SS | DSPIC33CK32MP502-E/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 32 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |