The dsPIC33CK32MP206-E/P
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 64TQFP
IC MCU 16BIT 32KB FLASH 64TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK32MP206-E/PT | DSPIC33CK32MP206-E/PT | DSPIC33CK32MP206-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 8 KB | 8 KB |