IC MCU 16BIT 256KB FLASH 64QFN
IC MCU 16BIT 256KB FLASH 64QFN
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK256MP506T-I/MR | DSPIC33CK256MP506T-I/MR | DSPIC33CK256MP506T-I/MR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 24 KB | 24 KB |