IC MCU 16BIT 256KB FLASH 48TQFP Product overview: DSPIC33CK256MP505-E/
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded- Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package: Tray
Speed: 100MHz
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
IC MCU 16BIT 256KB FLASH 48TQFP
IC MCU 16BIT 256KB FLASH 48TQFP
IC MCU 16BIT 256KB FLASH 48TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK256MP505-E/PT | DSPIC33CK256MP505-E/PT | DSPIC33CK256MP505-E/PT | DSPIC33CK256MP505-E/PT | DSPIC33CK256MP505-E/PT | |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) -Embedded- Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |||
| Serial Interface | CAN/I2C/SPI/UART |