IC MCU 16BIT 256KB FLASH 48UQFN Product overview: DSPIC33CK256MP505-E/
Win Source Part Number: 1346894-DSPIC33CK256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Core Processor: dsPIC
Speed: 100MHz
Package: Tube
Standard Package: 61
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 39
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 19x12b; D/A 3x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33CK256MP505
IC MCU 16BIT 256KB FLASH 48UQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
IC MCU 16BIT 256KB FLASH 48UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK256MP505-E/M4 | 1346894-DSPIC33CK256MP505-E/M4 | DSPIC33CK256MP505-E/M4 | DSPIC33CK256MP505-E/M4 | DSPIC33CK256MP505-E/M4 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 24 KB | 256 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |