IC MCU 16BIT 256KB FLASH 28SSOP Product overview: DSPIC33CK256MP502-I/
Win Source Part Number: 1356561-DSPIC33CK256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: dsPIC™ 33CK, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: DSPIC33CK256MP502
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 21
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 12x12b; D/A 3x12b
Oscillator Type: Internal
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 28-SSOP
IC MCU 16BIT 256KB FLASH 28SSOP
IC MCU 16BIT 256KB FLASH 28SSOP
IC MCU 16BIT 256KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CK256MP502-I/SS | 1356561-DSPIC33CK256MP502-I/SS | DSPIC33CK256MP502-I/SS | DSPIC33CK256MP502-I/SS | DSPIC33CK256MP502-I/SS | DSPIC33CK256MP502-I/SS |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 24 KB | 256 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |