Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, LCD, POR, WDT
Number of I/O: 100
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Name | Connectors,Interconnects |
| Data Bus | 8 Bit; 16 Bit |