IC MCU 16BIT 128KB FLASH 48TQFP
IC MCU 16BIT 128KB FLASH 48TQFP
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
IC MCU 16BIT 128KB FLASH 48TQFP
| ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CK128MP505T-I/PT | DSPIC33CK128MP505T-I/PT | DSPIC33CK128MP505T-I/PT | DSPIC33CK128MP505T-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts |