Microchip Technology, Inc. Embedded - Microcontrollers DSPIC33CK128MP505T-I/M4

Description
IC MCU 16BIT 128KB FLASH 48UQFN
Description
IC MCU 16BIT 128KB FLASH 48UQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CK128MP505T-I/M4 is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C, supporting up to 100 MIPS. The device features 128KB of program flash memory with error correction code (ECC) and 16KB of RAM. It includes advanced processing capabilities such as a fast 6-cycle divide, single-cycle multiply-accumulate (MAC) operations, and dual data fetch. This microcontroller is equipped with high-speed PWM capabilities, offering up to eight PWM pairs with a resolution of 250 ps, making it suitable for applications in motor control, lighting, and power conversion. It also features a 12-bit ADC with a conversion rate of up to 3.5 Msps and supports multiple communication interfaces, including UART, SPI, I²C, and CAN FD. The device incorporates various safety features, including a watchdog timer, error correcting code, and a fail-safe clock monitor, making it suitable for functional safety applications. It is compliant with AEC-Q100 Grade 1 and Grade 0 specifications, ensuring reliability in automotive environments. This microcontroller is ideal for engineers looking for a robust solution for applications requiring high performance and safety compliance.

Datasheet Summary
Powered by GS/AI

The dsPIC33CK128MP505T-I/M4 is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C, supporting up to 100 MIPS. The device features 128KB of program flash memory with error correction code (ECC) and 16KB of RAM. It includes advanced processing capabilities such as a fast 6-cycle divide, single-cycle multiply-accumulate (MAC) operations, and dual data fetch. This microcontroller is equipped with high-speed PWM capabilities, offering up to eight PWM pairs with a resolution of 250 ps, making it suitable for applications in motor control, lighting, and power conversion. It also features a 12-bit ADC with a conversion rate of up to 3.5 Msps and supports multiple communication interfaces, including UART, SPI, I²C, and CAN FD. The device incorporates various safety features, including a watchdog timer, error correcting code, and a fail-safe clock monitor, making it suitable for functional safety applications. It is compliant with AEC-Q100 Grade 1 and Grade 0 specifications, ensuring reliability in automotive environments. This microcontroller is ideal for engineers looking for a robust solution for applications requiring high performance and safety compliance.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - DSPIC33CK128MP505T-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK128MP505T-I/M4
Embedded - Microcontrollers DSPIC33CK128MP505T-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CK128MP505T-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CK128MP505T-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK128MP505T-I/M4
IC MCU 16BIT 128KB FLASH 48UQFN

IC MCU 16BIT 128KB FLASH 48UQFN

Supplier's Site
Microcontrollers - DSPIC33CK128MP505T-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK128MP505T-I/M4
Microcontrollers DSPIC33CK128MP505T-I/M4
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33CK128MP505T-I/M4 DSPIC33CK128MP505T-I/M4 DSPIC33CK128MP505T-I/M4
Product Name Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
Clock Speed 100 MHz 100 MHz
RAM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details