Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU DSPIC33CK128MP503-I/M5

Description
IC MCU 16BIT 128KB FLASH 36UQFN Product overview: DSPIC33CK128MP503-I/ M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP50 3-I/M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 36UQFN Product overview: DSPIC33CK128MP503-I/ M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP50 3-I/M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DSPIC33CK128MP503-I/M5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33CK128MP503-I/M5
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33CK128MP503-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN Product overview: DSPIC33CK128MP503-I/ M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP50 3-I/M5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 36UQFN Product overview: DSPIC33CK128MP503-I/M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP503-I/M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33CK128MP503-I/M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK128MP503-I/M5
Microcontrollers DSPIC33CK128MP503-I/M5
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 36-UQFN (5x5)

dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 36-UQFN (5x5)

Buy Now Datasheet
Microcontrollers DSPIC33CK128MP503-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN

IC MCU 16BIT 128KB FLASH 36UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CK128MP503-I/M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CK128MP503-I/M5
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK128MP503-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN

IC MCU 16BIT 128KB FLASH 36UQFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33CK128MP503-I/M5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK128MP503-I/M5
Embedded - Microcontrollers DSPIC33CK128MP503-I/M5
IC MCU 16BIT 128KB FLASH 36UQFN

IC MCU 16BIT 128KB FLASH 36UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CK128MP503-I/M5 DSPIC33CK128MP503-I/M5 DSPIC33CK128MP503-I/M5 DSPIC33CK128MP503-I/M5 DSPIC33CK128MP503-I/M5
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Serial Interface CAN, I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAFXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers