Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU DSPIC33CK128MP502-E/SS

Description
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: DSPIC33CK128MP502-E/ SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP50 2-E/SS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: DSPIC33CK128MP502-E/ SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP50 2-E/SS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33CK128MP502-E/SS is a 16-bit digital signal controller featuring 128KB of program flash memory and 16KB of RAM. It operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, supporting up to 70 MIPS. The device includes advanced features such as high-speed PWM with up to 250 ps resolution, a 12-bit ADC with a conversion rate of up to 3.5 Msps, and multiple communication interfaces including UART, SPI, and CAN FD. It also supports low-power management modes and has built-in safety features like a watchdog timer and error correcting code. The microcontroller is suitable for applications requiring efficient processing and robust performance in harsh environments.

Datasheet Summary
Powered by GS/AI

The DSPIC33CK128MP502-E/SS is a 16-bit digital signal controller featuring 128KB of program flash memory and 16KB of RAM. It operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, supporting up to 70 MIPS. The device includes advanced features such as high-speed PWM with up to 250 ps resolution, a 12-bit ADC with a conversion rate of up to 3.5 Msps, and multiple communication interfaces including UART, SPI, and CAN FD. It also supports low-power management modes and has built-in safety features like a watchdog timer and error correcting code. The microcontroller is suitable for applications requiring efficient processing and robust performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33CK128MP502-E/SS
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33CK128MP502-E/SS
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: DSPIC33CK128MP502-E/ SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP50 2-E/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28SSOP Product overview: DSPIC33CK128MP502-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CK128MP502-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33CK128MP502-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK128MP502-E/SS
Microcontrollers DSPIC33CK128MP502-E/SS
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 28-SSOP

dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK128MP502-E/SS
Embedded - Microcontrollers DSPIC33CK128MP502-E/SS
IC MCU 16BIT 128KB FLASH 28SSOP

IC MCU 16BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CK128MP502-E/SS DSPIC33CK128MP502-E/SS DSPIC33CK128MP502-E/SS
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 100 MHz 100 MHz
RAM 16 KB 16 KB
Supply Voltage 3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details