Microchip Technology, Inc. Embedded - Microcontrollers DSPIC33CK128MP206T-I/MR

Description
IC MCU 16BIT 128KB FLASH 64QFN
Description
IC MCU 16BIT 128KB FLASH 64QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CK128MP206T-I/MR is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C, supporting up to 100 MIPS. The device features 128KB of program flash memory and 16KB of RAM, with advanced capabilities such as high-speed PWM, a 12-bit ADC with a conversion rate of up to 3.5 Msps, and multiple communication interfaces including UART, SPI, and I²C. This microcontroller includes integrated safety features such as a watchdog timer, error correcting code (ECC), and a fail-safe clock monitor, making it suitable for functional safety applications. It supports low-power management modes and has a variety of timers and PWM outputs, which are beneficial for motor control and power management applications. The device is compliant with AEC-Q100 standards, making it suitable for automotive applications. Engineers considering this microcontroller should evaluate its performance specifications, safety features, and communication capabilities to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The dsPIC33CK128MP206T-I/MR is a 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C, supporting up to 100 MIPS. The device features 128KB of program flash memory and 16KB of RAM, with advanced capabilities such as high-speed PWM, a 12-bit ADC with a conversion rate of up to 3.5 Msps, and multiple communication interfaces including UART, SPI, and I²C. This microcontroller includes integrated safety features such as a watchdog timer, error correcting code (ECC), and a fail-safe clock monitor, making it suitable for functional safety applications. It supports low-power management modes and has a variety of timers and PWM outputs, which are beneficial for motor control and power management applications. The device is compliant with AEC-Q100 standards, making it suitable for automotive applications. Engineers considering this microcontroller should evaluate its performance specifications, safety features, and communication capabilities to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CK128MP206T-I/MR
Embedded - Microcontrollers DSPIC33CK128MP206T-I/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CK128MP206T-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CK128MP206T-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CK128MP206T-I/MR
IC MCU 16BIT 128KB FLASH 64QFN

IC MCU 16BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - DSPIC33CK128MP206T-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CK128MP206T-I/MR
Microcontrollers DSPIC33CK128MP206T-I/MR
dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33CK128MP206T-I/MR DSPIC33CK128MP206T-I/MR DSPIC33CK128MP206T-I/MR
Product Name Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
Clock Speed 100 MHz 100 MHz
RAM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers