Win Source Part Number: 1356415-DSPIC33CK128
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 28-UQFN Exposed Pad
Supplier Device Package: 28-UQFN (6x6)
Base Product Number: DSPIC33CK128MP202
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 21
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 12x12b; D/A 3x12b
Oscillator Type: Internal
IC MCU 16BIT 128KB FLASH 28UQFN Product overview: DSPIC33CK128MP202-E/
dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 128KB (128K x 8) FLASH 28-UQFN (6x6)
IC MCU 16BIT 128KB FLASH 28UQFN
IC MCU 16BIT 128KB FLASH 28UQFN
IC MCU 16BIT 128KB FLASH 28UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1356415-DSPIC33CK128MP202-E/2N | 685-DSPIC33CK128MP202-E/2N | DSPIC33CK128MP202-E/2N | DSPIC33CK128MP202-E/2N | DSPIC33CK128MP202-E/2N | DSPIC33CK128MP202-E/2N |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |