IC MCU 16BIT 88KB FLASH 28SSOP Product overview: DSPIC33CH64MP202T-I/
IC MCU 16BIT 88KB FLASH 28SSOP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 88KB (88K x 8) FLASH, PRAM 28-SSOP
IC MCU 16BIT 88KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CH64MP202T-I/SS | DSPIC33CH64MP202T-I/SS | DSPIC33CH64MP202T-I/SS | DSPIC33CH64MP202T-I/SS |
| Product Name | 16-bit 16BIT 88KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 20 KB | 20 KB | 20 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | CAN, I2C, I2S, SPI, UART |