IC MCU 16BIT 584KB FLASH 80TQFP
IC MCU 16BIT 584KB FLASH 80TQFP
IC MCU 16BIT 584KB FLASH 80TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 80-TQFP (12x12)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH512MP508-E/PT | DSPIC33CH512MP508-E/PT | DSPIC33CH512MP508-E/PT | DSPIC33CH512MP508-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM Type | Flash; FLASH, PRAM | |||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts |