Microchip Technology, Inc. Embedded - Microcontrollers DSPIC33CH512MP506-E/MR

Description
IC MCU 16BIT 584KB FLASH 64QFN
Datasheet
Description
IC MCU 16BIT 584KB FLASH 64QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH512MP506-E/MR
Embedded - Microcontrollers DSPIC33CH512MP506-E/MR
IC MCU 16BIT 584KB FLASH 64QFN

IC MCU 16BIT 584KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33CH512MP506-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH512MP506-E/MR
Microcontrollers DSPIC33CH512MP506-E/MR
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 64-QFN (9x9)

dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CH512MP506-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CH512MP506-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CH512MP506-E/MR
IC MCU 16BIT 584KB FLASH 64QFN

IC MCU 16BIT 584KB FLASH 64QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33CH512MP506-E/MR DSPIC33CH512MP506-E/MR DSPIC33CH512MP506-E/MR
Product Name Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit Dual-Core 16 Bit; 16-Bit Dual-Core
Life Cycle Stage Active Active
Clock Speed 200 MHz 200 MHz
RAM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details