Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit Dual-Core
Speed: 180MHz, 200MHz
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 584KB FLASH 48TQFP Product overview: DSPIC33CH512MP505-E/
IC MCU 16BIT 584KB FLASH 48TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-TQFP (7x7)
IC MCU 16BIT 584KB FLASH 48TQFP
IC MCU 16BIT 584KB FLASH 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CH512MP505-E/PT | DSPIC33CH512MP505-E/PT | DSPIC33CH512MP505-E/PT | DSPIC33CH512MP505-E/PT | DSPIC33CH512MP505-E/PT | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 584KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | 16 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/UART |