Microchip Technology, Inc. Microcontrollers DSPIC33CH512MP505-E/M4

Description
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-UQFN (6x6)
Datasheet
Description
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-UQFN (6x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSPIC33CH512MP505-E/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH512MP505-E/M4
Microcontrollers DSPIC33CH512MP505-E/M4
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-UQFN (6x6)

dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-UQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33CH512MP505-E/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH512MP505-E/M4
Embedded - Microcontrollers DSPIC33CH512MP505-E/M4
IC MCU 16BIT 584KB FLASH 48UQFN

IC MCU 16BIT 584KB FLASH 48UQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33CH512MP505-E/M4 DSPIC33CH512MP505-E/M4
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit Dual-Core 16 Bit; 16-Bit Dual-Core
Life Cycle Stage Active
Clock Speed 200 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details