DSPIC33C 100MHZ, 128K FLASH, 24K
DSPIC33C 100MHZ, 128K FLASH, 24K
IC MCU 16BIT 128KB FLASH 64VFQFN
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-DSPIC33CDV128MP506T-E/M9CT-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Bits | Other; A/D 20x12b SAR; D/A 3x12b |
| RAM | 16 KB |
| ROM | 128 KB |
| ROM Type | Flash |