DSPIC33A, FPU, 200MHZ, 32K FLASH
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-DSPIC33AK32MC105T-I/PTTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 200 MHz |
| Bits | Other; A/D 18x12b SAR; D/A 3x12b |
| RAM | 8 KB |
| ROM | 32 KB |