200MHZ, 256KB FLASH, FUSA-COMPLI
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-DSPIC33AK256MPS303T-I/M7TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 200 MHz |
| Bits | Other; A/D 11x12b SAR; D/A 5x12b |
| RAM | 64 KB |
| ROM | 256 KB |