200MHZ, 128KB FLASH, FUSA-COMPLI
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-DSPIC33AK128MPS305-I/M7-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 200 MHz |
| Bits | Other; A/D 14x12b SAR; D/A 5x12b |
| RAM | 64 KB |
| ROM | 128 KB |