Microchip Technology, Inc. 16-bit 12KB 3.3V 5V Embedded Microcontroller MCU DSPIC30F2010-20I/SPG

Description
MCU 16-bit dsPIC30 dsPIC RISC 12KB Flash 3.3V/5V 28-Pin SPDIP Tube Product overview: DSPIC30F2010-20I/SPG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I /SPG can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit dsPIC30 dsPIC RISC 12KB Flash 3.3V/5V 28-Pin SPDIP Tube Product overview: DSPIC30F2010-20I/SPG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I /SPG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 12KB 3.3V 5V Embedded Microcontroller MCU - 685-DSPIC30F2010-20I/SPG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12KB 3.3V 5V Embedded Microcontroller MCU
685-DSPIC30F2010-20I/SPG
16-bit 12KB 3.3V 5V Embedded Microcontroller MCU 685-DSPIC30F2010-20I/SPG
MCU 16-bit dsPIC30 dsPIC RISC 12KB Flash 3.3V/5V 28-Pin SPDIP Tube Product overview: DSPIC30F2010-20I/SPG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I /SPG can be used for catalog matching and distributor lookup.

MCU 16-bit dsPIC30 dsPIC RISC 12KB Flash 3.3V/5V 28-Pin SPDIP Tube Product overview: DSPIC30F2010-20I/SPG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I/SPG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SPG - 1056336-DSPIC30F2010-20I/SPG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SPG
1056336-DSPIC30F2010-20I/SPG
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SPG 1056336-DSPIC30F2010-20I/SPG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056336-DSPIC30F2010 -20I/SPG Packaging: Bulk Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 12 kB Interface: I2C, SPI, UART RAM Size: 512 B Number of Pins: 28 Categories: Embedded - Microcontrollers Max Frequency: 20 MHz Alternative Parts (Cross-Reference): DSPIC30F2010-20I/SPG DSPIC30F2010-20ISPG; DSPIC30F201020I/SPG; DSPIC30F201020ISPG; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: dsPIC Number of I/Os: 20 Number of Programmable I/O: 20 Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056336-DSPIC30F2010-20I/SPG
Packaging: Bulk
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 12 kB
Interface: I2C, SPI, UART
RAM Size: 512 B
Number of Pins: 28
Categories: Embedded - Microcontrollers
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): DSPIC30F2010-20I/SPGDSPIC30F2010-20ISPG; DSPIC30F201020I/SPG; DSPIC30F201020ISPG;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: dsPIC
Number of I/Os: 20
Number of Programmable I/O: 20
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F2010-20I/SPG 1056336-DSPIC30F2010-20I/SPG
Product Name 16-bit 12KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SPG
Data Bus 16 Bit 16 Bit
RAM 0.5120 KB 0.5120 KB
Supply Voltage 5.5 volts 5.5 volts
Serial Interface I2C, SPI, UART I²C; SPI; UART; I2C, SPI, UART
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details